EN
  • EN
  • DE

TQP7M9104

Part No TQP7M9104
Manufacturer TriQuint Semiconductor
Catalog Misc Products
Description 2W High Linearity Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TriQuint Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841020-TQP7M9104
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 600MHz ~ 2.7GHz
P1dB 32.8dBm
Gain 17.3dB
Noise Figure 4.4dB
RF Type CDMA, LTE, W-CDMA
Voltage - Supply 5.25V
Current - Supply 435mA
Test Frequency 2.14GHz
Grade -
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Ultra Librarian 3D Model Ultra Librarian TQP7M9104 CAD Model

Description

The TQP7M9104 is a high-efficiency, high-linearity power amplifier module designed for small cell wireless infrastructure applications. It operates in the 3.4 GHz to 3.8 GHz frequency range, supporting various wireless communication standards.

Applications

  • Small cell base stations
  • Wireless infrastructure
  • Cellular repeaters
  • Distributed Antenna Systems (DAS)
  • General-purpose RF power amplification

Features

  • High efficiency: Improves power consumption and reduces thermal load.
  • High linearity: Ensures excellent signal quality and minimizes distortion.
  • Compact size: Enables integration into small form factor devices.
  • Integrated matching circuitry: Simplifies design and reduces external component count.
  • Wide operating voltage range: Offers flexibility in power supply design.
  • Over-temperature protection: Enhances reliability and prevents damage from overheating.

Benefits

  • Reduced operating costs due to higher efficiency.
  • Improved signal quality for enhanced network performance.
  • Smaller and lighter end products.
  • Faster time to market due to simplified design.
  • Increased system reliability and longevity.

Additional Details

The TQP7M9104 utilizes a high-performance Gallium Nitride (GaN) on Silicon Carbide (SiC) HEMT process. This provides excellent power density, gain, and efficiency. It is typically packaged in a surface-mount module for ease of assembly. The module requires an external bias supply and control signals for proper operation. Consult the datasheet for specific bias conditions, input/output matching requirements, and thermal management guidelines.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5144 $57.5720
11+ $9.4477 $103.9247
17+ $9.1525 $155.5925
23+ $8.8572 $203.7156
30+ $8.5620 $256.8600
40+ $7.6763 $307.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess