ON Semiconductor CAT24C16VP2I-TE13 EEPROM
The CAT24C16VP2I-TE13 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide reliable non-volatile memory storage. With a storage capacity of 16-Kb (2 K x 8), it is well-suited for a wide range of applications that require data retention after power-off, such as configuration settings, device calibration data, and user preferences.
This EEPROM device utilizes the standard I²C interface for easy integration into existing designs, supporting both the standard (100 kHz) and fast (400 kHz) I²C protocol speeds. This feature ensures compatibility with a broad range of microcontrollers and processors, making it a versatile choice for designers.
The CAT24C16VP2I-TE13 operates over a wide voltage range of 2.5V to 5.5V, providing flexibility in different system power conditions. This voltage range, combined with its low-power consumption, makes it an ideal choice for battery-operated and portable devices.
Robustness is a key feature of this EEPROM, with a high endurance of 1 million write cycles and a data retention period of 100 years. This ensures that data is kept safe and intact over the product's lifespan, even under frequent write operations.
The device comes in a compact TSSOP-8 package, which is suitable for space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising performance or reliability.
Additional features of the CAT24C16VP2I-TE13 include write protection capabilities, which prevent accidental data alteration. The device also incorporates an internal error correction code (ECC) mechanism to ensure data integrity during read and write operations.
Overall, the CAT24C16VP2I-TE13 from ON Semiconductor is a robust and reliable EEPROM solution that offers designers a combination of performance, low power consumption, and small form factor. Its compatibility with I²C interface standards and wide voltage range ensures that it can be easily integrated into a variety of electronic systems, making it a go-to choice for non-volatile memory applications.