EN
  • EN
  • DE

TQP369185

Part No TQP369185
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description DC-6 GHz Gain Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1273843-TQP369185
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TQP369185 CAD Model

Description

The TQP369185 is a high-linearity, high-gain driver amplifier designed for a wide range of applications, particularly in wireless infrastructure and communication systems. This amplifier is part of TriQuint Semiconductor's (now Qorvo) portfolio of RF solutions aimed at enhancing signal strength and performance in challenging environments.

Applications

  • Wireless Infrastructure: Used in base stations and repeaters to amplify signals for cellular and data networks.
  • Point-to-Point Radio: Employed in fixed wireless systems for backhaul and last-mile connectivity.
  • Test and Measurement Equipment: Incorporated in signal generators and spectrum analyzers for signal amplification.
  • Military Communications: Utilized in military radio systems to improve transmission range and signal quality.

Features

  • High Gain: Provides substantial signal amplification, improving overall system performance.
  • High Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • Wide Bandwidth: Operates effectively across a broad frequency range, accommodating various communication standards.
  • Compact Size: Available in a small form factor, facilitating integration into space-constrained applications.
  • Internally Matched: Simplifies board design and reduces external component requirements.

Benefits

  • Improved System Performance: Enhances signal strength and quality, leading to better communication range and reliability.
  • Reduced Distortion: Maintains signal integrity, crucial for high-data-rate applications.
  • Simplified Design: Internal matching and compact size streamline the design process.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it suitable for various applications.
  • Enhanced Reliability: Designed for robust operation in demanding environments.

The TQP369185 typically operates from a positive supply voltage and offers excellent gain flatness across its operating bandwidth. Its high linearity is achieved through advanced design techniques, minimizing intermodulation distortion and spurious signals. The amplifier is often packaged in a surface-mount configuration, allowing for automated assembly and efficient thermal management. Detailed specifications, including gain, output power, noise figure, and supply voltage requirements, are typically available in the product datasheet from Qorvo.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Toko America Inc.
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6882 $53.4410
10+ $10.0118 $100.1180
16+ $9.6735 $154.7760
23+ $8.9971 $206.9333
29+ $8.6588 $251.1052
37+ $8.3206 $307.8622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess