EN
  • EN
  • DE

TGA2806-SM

Part No TGA2806-SM
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description CATV Linear Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TriQuint Semiconductor
Win Source Part Number 1266910-TGA2806-SM
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TGA2806-SM CAD Model

Description

The TGA2806-SM from TriQuint Semiconductor is a packaged X-Band High Power Amplifier MMIC. This amplifier operates from 8.5 to 10.5 GHz and provides a typical output power of 36 dBm with a small signal gain of 21 dB and a Power Added Efficiency (PAE) of 32%. It's supplied in a small 4 x 4 mm QFN package which makes it well suited for integration into radar and communication systems.

Applications:

  • X-Band Radar Systems
  • Satellite Communication Uplinks
  • Point-to-Point Radio Communication
  • Test and Measurement Equipment

Features:

  • Frequency Range: 8.5 to 10.5 GHz
  • Output Power: 36 dBm Typical
  • Small Signal Gain: 21 dB Typical
  • Power Added Efficiency (PAE): 32% Typical
  • Supply Voltage: +6V
  • Small 4 x 4 mm QFN Package

Benefits:

  • High Output Power: Enables longer communication ranges and improved radar performance.
  • High Gain: Reduces the need for additional amplifier stages, simplifying system design.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Small Size: Allows for compact system integration.
  • Ease of Use: The QFN package simplifies assembly and reduces manufacturing costs.

Additional Details:

The TGA2806-SM is designed using TriQuint’s proven GaAs pHEMT process. It features an integrated output matching network, simplifying integration into system designs. The amplifier requires a single positive supply voltage of +6V and draws a typical current of 750mA. It is unconditionally stable and includes on-chip ESD protection. The amplifier is well-suited for both pulsed and CW operation.

It is RoHS compliant and suitable for high-volume manufacturing. Comprehensive performance data and application notes are available from TriQuint Semiconductor to aid in system design and optimization. The small form factor and excellent electrical performance make the TGA2806-SM an ideal choice for demanding X-band applications.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7047 $91.4094
4+ $37.5014 $150.0056
5+ $36.3295 $181.6475
7+ $35.1575 $246.1025
9+ $33.9856 $305.8704
12+ $30.4698 $365.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess