EN
  • EN
  • DE

OMNIVSINT800

Part No OMNIVSINT800
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description BATTERY BACK UP TOWER AVR 230V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Desktop, Home Theater
Form Tower
Power - Rated 800VA / 475W
AC Outlets 4 (UPS)
Backup Time - Max Load 4.3 minutes
Voltage - Output 230V
Input Connector IEC 320-C14
Output Connector IEC 320-C13 (4)
Cord Length 5.98" (0.15m)
Size / Dimension 7.500" L x 5.200" W (190.50mm x 132.08mm)
Height 10.800\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544866-OMNIVSINT800
Ultra Librarian 3D Model Ultra Librarian OMNIVSINT800 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
UPS 120/230VAC DIN RAIL
Need more? Email Us
Tripp Lite
UPS 500VA 300W 6OUT W/SOFTWARE
Need more? Email Us
Tripp Lite
UPS SMARTPRO 750VA 500W 8OUT
Need more? Email Us
Tripp Lite
UPS 750VA 450W 120V 12OUT W/RJ11
Need more? Email Us
Phoenix Contact
QUINT-UPS/ 24DC/12DC/5/24DC/10
Need more? Email Us
Tripp Lite
UPS 1500VA 940W 8OUT RACK MOUNT
Need more? Email Us
Phoenix Contact
UPS 24VDC 5A DIN RAIL
Need more? Email Us
Phoenix Contact
POWER SUPPLY
Need more? Email Us
Altech corporation
UPS 24VDC 10A DIN RAIL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess