EN
  • EN
  • DE

AVR900U

Part No AVR900U
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS 900VA 480W 12OUT RJ/11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 900VA / 480W
AC Outlets 12 (6 UPS, 6 Surge Only)
Backup Time - Max Load 3 minutes
Media Lines Protected RJ11
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 7.000" L x 12.000" W (177.80mm x 304.80mm)
Height 4.000\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544854-AVR900U
Ultra Librarian 3D Model Ultra Librarian AVR900U CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS INTERNATIONAL SMART TOWER
Need more? Email Us
Tripp Lite
UPS 330VA 4OUT 2/RJ11 HOSPGRADE
Need more? Email Us
Altech corporation
UPS 24VDC 10A DIN RAIL
Need more? Email Us
Tripp Lite
UPS 1500VA 8OUT LCD DISP USB
Need more? Email Us
Tripp Lite
UPS 1500VA 940W 120V 8OUT RJ45
Need more? Email Us
Delta Electronics
UPS MODULE 40A 24V DIN
Need more? Email Us
Phoenix Contact
UPS 24VDC 5A DIN RAIL
Need more? Email Us
Altech corporation
UPS 24VDC 5A DIN RAIL
Need more? Email Us
Phoenix Contact
UPS 24VDC 20A DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess