EN
  • EN
  • DE

TPS4100A

Part No TPS4100A
Manufacturer Tripath Technology Inc.
Catalog Electronic Wholesale
Description FOUR CHANNEL BRIDGED OUTPUT POWER STAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tripath Technology Inc.
Win Source Part Number 1272483-TPS4100A
Manufacturer Homepage www.etelos.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS4100A CAD Model

Description

The TPS4100A is a high-performance, highly integrated digital audio amplifier power supply controller manufactured by Tripath Technology Inc. It builds upon the TPS4100, offering improvements and enhancements for efficiently powering Tripath's Class-T audio amplifiers. The TPS4100A provides a regulated voltage supply, crucial for achieving the superior efficiency and sound quality associated with Class-T amplifiers.

Applications:

  • Class-T Audio Amplifiers
  • Home Theater Systems
  • Automotive Audio Systems
  • High-End Audio Equipment
  • Public Address (PA) Systems

Features:

  • High Efficiency: Optimized power conversion minimizes heat dissipation and enhances overall system efficiency.
  • Regulated Voltage Output: Delivers a stable, regulated voltage supply to the audio amplifier for consistent performance.
  • Overcurrent Protection: Safeguards the power supply and amplifier from damage due to excessive current draw.
  • Overvoltage Protection: Prevents damage from voltage spikes or surges.
  • Undervoltage Lockout: Ensures stable operation by preventing operation at low voltages.
  • Thermal Shutdown: Shuts down the power supply in case of overheating to avert damage.
  • Synchronization: Enables synchronization of multiple power supplies for higher power applications.
  • Improved Transient Response: Offers faster response to changes in load current, enhancing audio performance.
  • Compact Design: Designed for integration into space-constrained audio systems.

Benefits:

  • Superior Audio Quality: Provides a clean and stable power supply, leading to enhanced audio clarity and fidelity.
  • Increased Efficiency: Reduces power consumption and heat generation, extending component life and lowering operating costs.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage.
  • Simplified Design: Integrated features streamline the design process and reduce external component count.
  • Cost-Effective: Delivers a cost-effective solution for powering Class-T audio amplifiers.
  • Faster Transient Response: Improves audio dynamics and reduces distortion.

Additional Details:

The TPS4100A supports a wide input voltage range, making it compatible with various power sources. The output voltage is typically configurable to match the specific requirements of the audio amplifier. The device uses internal MOSFET drivers to control external switching MOSFETs, contributing to high efficiency. The switching frequency is optimized to minimize EMI. The improved transient response of the TPS4100A over the TPS4100 results in better audio performance, particularly during dynamic passages. Consult the device's datasheet for detailed electrical characteristics, including input voltage range, output voltage accuracy, switching frequency, protection thresholds, and transient response specifications.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess