EN
  • EN
  • DE

TA2024C

Part No TA2024C
Manufacturer Tripath Technology Inc.
Catalog Electronic Wholesale
Description STEREO 15W (4Ω) CLASS-T™ DIGITAL AUDIO AMPLIFIER USING DIGITAL POWER PROCESSING™ TECHNOLOGY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tripath Technology Inc.
Win Source Part Number 1263768-TA2024C
Manufacturer Homepage www.etelos.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2024C CAD Model

Description

The TA2024C is a Class-T audio amplifier IC manufactured by Tripath Technology Inc. It is known for its high-fidelity audio reproduction and energy efficiency, making it suitable for various audio applications.

Applications

  • Desktop audio amplifiers
  • Portable audio devices
  • Home theater systems
  • Automotive audio amplifiers
  • Multimedia speakers

Features

  • Class-T Architecture: Provides high-fidelity audio reproduction with improved efficiency compared to traditional Class-AB amplifiers.
  • Low Distortion: THD+N (Total Harmonic Distortion + Noise) is typically less than 0.1% at 6W, 4Ω.
  • High Efficiency: Energy efficiency of up to 88% minimizes power consumption and heat dissipation.
  • Integrated Protection Circuits: Includes over-current, over-temperature, and short-circuit protection.
  • Single Supply Operation: Operates from a single voltage supply, simplifying power supply design.
  • Mute and Sleep Modes: Reduces power consumption during idle periods.
  • Compact Package: Available in a small package, suitable for space-constrained applications.

Benefits

  • High-Fidelity Audio: Delivers clear and accurate audio reproduction.
  • Energy Efficiency: Minimizes power consumption and reduces heat generation.
  • Reliable Operation: Integrated protection circuits prevent damage and ensure stable operation.
  • Simplified Design: Single supply operation and integrated features simplify circuit design.
  • Versatile Application: Suitable for a wide range of audio amplification applications.

Additional Details

The TA2024C can deliver up to 25W per channel into a 4Ω load or 15W per channel into an 8Ω load. It requires external components for filtering and power supply decoupling. The Class-T architecture uses a proprietary digital power processing technology to achieve high efficiency and low distortion. The mute and sleep modes can be controlled through external logic signals. This audio amplifier IC is a popular choice for building high-quality audio amplifiers with a focus on energy efficiency and performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess