The TMC2208 SILENTSTEPSTICK is a stepper motor driver module designed by Trinamic Motion Control GmbH. This module allows for precise and quiet control of stepper motors commonly used in 3D printers, CNC machines, and other automation equipment. The TMC2208 incorporates Trinamic's StealthChop2™ technology, which significantly reduces motor noise, and SpreadCycle™ technology, which improves motor smoothness and precision.
Applications:
- 3D Printers (XYZ axes and extruder)
- CNC Machines
- Robotics
- Automation Equipment
- Surveillance Cameras
Features:
- StealthChop2™: For extremely quiet operation and smooth motion
- SpreadCycle™: High-precision chopper for optimal energy efficiency and motor smoothness
- MicroPlyer™: Microstep interpolator for up to 256 microsteps
- StallGuard2™: Sensorless stall detection
- CoolStep™: Current control for energy savings
- Single UART interface for advanced configuration options
- Simple step/dir interface
Benefits:
- Reduced motor noise, leading to quieter operation of equipment
- Increased motor smoothness and precision, improving the quality of output in 3D printing and CNC applications
- Sensorless stall detection eliminates the need for end-stop switches, simplifying the system
- Energy savings through intelligent current control
- Simplified integration through the step/dir interface
- Configurable via UART for advanced users
Additional Details:
The TMC2208 SILENTSTEPSTICK operates from a voltage range of 4.75V to 36V. It can deliver up to 1.4A RMS continuous current (2A peak). The module includes overtemperature protection, short-circuit protection, and undervoltage lockout for robust operation. Configuration can be done via UART or by using configuration pins. The standard SILENTSTEPSTICK form factor allows for easy integration into existing 3D printer controller boards. A heatsink is often recommended for higher current applications. The module is compatible with popular firmware such as Marlin and RepRapFirmware.