EN
  • EN
  • DE

TS512MLK72V1N

Part No TS512MLK72V1N
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949859-TS512MLK72V1N
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MLK72V1N CAD Model

Description

The Transcend TS512MLK72V1N is a 4GB DDR3 1333MHz ECC Registered DIMM (RDIMM) memory module. Designed for server and workstation applications, this module provides enhanced data integrity and system stability. Operating at a frequency of 1333MHz, it delivers reliable performance for a variety of workloads. The ECC (Error-Correcting Code) functionality ensures data accuracy by detecting and correcting single-bit errors, minimizing the risk of data corruption and system downtime.

Applications

  • Servers
  • Workstations
  • Industrial PCs
  • Networking devices

Features

  • 4GB DDR3 ECC Registered DIMM (RDIMM)
  • 1333MHz clock speed
  • ECC (Error-Correcting Code) for data integrity
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Improved data integrity due to error correction
  • Reduced risk of data corruption and system crashes
  • Enhanced system stability and reliability
  • Increased performance for memory-intensive applications
  • Optimized for server and workstation environments

Additional Details

The TS512MLK72V1N utilizes a 240-pin DIMM form factor and operates at 1.5V. Registered DIMMs (RDIMMs) incorporate a register between the DRAM chips and the memory controller. This register buffers commands and addresses, reducing the electrical load on the memory controller and allowing for greater memory capacity and improved stability, especially in systems with multiple DIMMs. The ECC feature automatically detects and corrects single-bit errors, ensuring data accuracy and preventing system downtime. Transcend is a reputable manufacturer of memory products, known for their quality and reliability. This module is designed to meet the demanding requirements of server and workstation environments, providing a stable and high-performance memory solution.

You May Also Be Interested in

ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess