EN
  • EN
  • DE

TS2GLH64V4B

Part No TS2GLH64V4B
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2400 1Gx8 CL17 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946999-TS2GLH64V4B
Series *
Ultra Librarian 3D Model Ultra Librarian TS2GLH64V4B CAD Model

Description

The Transcend TS2GLH64V4B is a 16GB DDR4 2400MHz ECC Unbuffered SODIMM. This memory module is designed for use in laptops, small form factor PCs, and embedded systems that require high capacity and reliable memory.

Applications:

  • Laptops
  • Small Form Factor (SFF) PCs
  • Embedded Systems
  • Industrial PCs
  • Medical Equipment

Features:

  • 16GB Capacity
  • DDR4 Technology
  • 2400MHz Clock Speed
  • ECC (Error-Correcting Code)
  • 260-Pin SODIMM Form Factor
  • 1.2V Operating Voltage

Benefits:

  • Increased System Performance
  • Enhanced Data Integrity with ECC
  • Higher Memory Capacity
  • Improved Reliability
  • Lower Power Consumption

Additional Details:

The Transcend TS2GLH64V4B SODIMM is engineered for applications where reliability and data integrity are crucial. The ECC functionality automatically detects and corrects memory errors, preventing data corruption and system crashes. The 2400MHz clock speed enables fast data transfer rates, leading to improved system responsiveness and performance. Operating at 1.2V, this module consumes less power, extending battery life in portable devices and reducing heat generation in embedded systems.

This memory module is compatible with a wide range of laptops, small form factor PCs, and embedded systems that support DDR4 ECC SODIMM memory. Before purchasing, it is essential to verify compatibility with the device's specifications, including the maximum supported memory capacity, speed, and ECC requirements. The Transcend TS2GLH64V4B offers a robust and reliable memory solution for demanding applications requiring high capacity and data integrity.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess