EN
  • EN
  • DE

TS1GLH72V1B

Part No TS1GLH72V1B
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2133P 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947028-TS1GLH72V1B
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GLH72V1B CAD Model

Description

The Transcend TS1GLH72V1B is a 1GB DDR3L ECC Registered DIMM operating at 1600MHz. Designed for servers and workstations requiring error correction and registered memory, this module enhances system stability and data integrity while consuming less power due to its low voltage operation.

Applications

  • Servers
  • Workstations
  • Networking Equipment
  • Industrial Computing

Features

  • Capacity: 1GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: DIMM
  • Speed: 1600MHz (PC3L-12800)
  • ECC: Yes (Error-Correcting Code)
  • Registered/Buffered: Yes, Registered
  • Voltage: 1.35V (Low Voltage)
  • Pins: 240-Pin

Benefits

  • Improved Data Integrity: ECC detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Enhanced System Stability: Registered memory buffers commands and addresses, improving signal integrity and allowing for greater memory capacity.
  • Reduced Power Consumption: The low voltage operation (1.35V) contributes to energy efficiency, reducing heat generation and operating costs.
  • Optimized for Server Environments: Designed specifically for server applications, ensuring compatibility and reliable performance.
  • Increased System Uptime: By preventing memory-related errors, this module helps to minimize downtime and maintain system availability.

Additional Details

The registered design helps to alleviate stress on the memory controller, making it suitable for systems with multiple DIMMs. The DDR3L standard ensures compatibility with a wide range of server and workstation platforms. The module adheres to JEDEC standards for reliable operation. It is commonly used in applications where data accuracy is crucial, such as financial transactions and scientific computing.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess