EN
  • EN
  • DE

PH01379-C824GG

Part No PH01379-C824GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (O - R)
Description Philippe Hugonnard 'France Provence 2 Street Scene Uzes' Canvas Art, 8x24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084713-PH01379-C824GG
Categories OEM Parts(O-R)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH01379-C824GG CAD Model

Description

The Trademark Fine Art PH01379-C824GG is a piece of decorative art, likely a canvas print or framed art piece. Trademark Fine Art specializes in producing high-quality art reproductions suitable for home and office decor. This particular piece, identified by the code PH01379-C824GG, is designed to add aesthetic value to interior spaces. While specific details about the artwork (subject, artist) require further research, the quality and attention to detail are hallmarks of Trademark Fine Art products.

Applications

  • Home decoration (living rooms, bedrooms, hallways)
  • Office decor (lobbies, conference rooms, individual offices)
  • Hospitality settings (hotels, restaurants, cafes)
  • Retail spaces (stores, showrooms)
  • Gifting (housewarming, birthdays, holidays)

Features

  • High-quality print: Employs advanced printing technology to ensure vibrant colors and sharp details.
  • Durable canvas or frame: Constructed with high-quality materials for long-lasting display.
  • Ready to hang: Typically comes with pre-installed hanging hardware for easy installation.
  • Variety of sizes: Available in multiple sizes to suit different wall spaces and preferences.
  • Protective coating: May include a UV-resistant coating to prevent fading and protect against environmental damage.

Benefits

  • Enhanced aesthetics: Adds visual appeal and creates a more inviting atmosphere in any space.
  • Personalized decor: Allows individuals to express their personal style and preferences.
  • Improved ambiance: Creates a more comfortable and relaxing environment.
  • Increased perceived value: Enhances the perceived value and sophistication of a space.
  • Long-lasting beauty: High-quality materials and printing techniques ensure long-term durability and visual appeal.

Additional Details

The Trademark Fine Art PH01379-C824GG is likely available as a gallery-wrapped canvas print or a framed art piece. The canvas is typically stretched over a wooden frame, providing a clean and contemporary look. Framed versions may feature a variety of frame styles and materials, such as wood or metal. The artwork may depict a variety of subjects, including landscapes, portraits, abstract designs, or botanical illustrations. The printing process often involves archival inks to ensure long-lasting color fidelity. Always refer to the product description for specific details about the artwork, including dimensions, materials, and framing options. Proper care, such as avoiding direct sunlight and excessive humidity, is essential to maintain the artwork's appearance and longevity.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess