EN
  • EN
  • DE

LTST-S326KGKFKT-SR

Part No LTST-S326KGKFKT-SR
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979916-LTST-S326KGKFKT-SR
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-S326KGKFKT-SR CAD Model

Description

The LTST-S326KGKFKT-SR is a surface-mount LED manufactured by Lite-On Inc. It is a part of their SMT LED series and is likely a standard brightness LED used for various indicator and display applications.

Applications

  • Indicator Lights: Used as status indicators on electronic devices.
  • Backlighting: Provides backlighting for LCD displays and keypads.
  • Consumer Electronics: Integrated into various consumer products for visual indication.
  • Automotive Applications: Used in dashboard indicators and other automotive lighting systems.
  • Industrial Equipment: Provides visual cues in industrial control panels and equipment.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Standard Brightness: Provides a typical level of light output.
  • Compact Size: Small footprint for space-constrained applications.
  • Wide Viewing Angle: Allows the LED to be seen from various angles.
  • Long Lifespan: Provides reliable operation over an extended period.

Benefits

  • Easy Assembly: SMT package simplifies the manufacturing process.
  • Space Saving: Small size allows for high-density designs.
  • Cost-Effective: Provides a balance between performance and cost.
  • Reliable Performance: Offers consistent light output over its lifespan.
  • Versatile Application: Suitable for a wide range of indication and display purposes.

Additional Details

The specific color of the LED (likely green based on "KGK" potentially indicating Green Green Green) and its luminous intensity are crucial parameters to consider. The forward voltage and current requirements are also important for proper operation. The viewing angle and radiation pattern affect the visibility of the LED. The soldering profile (temperature and duration) must be carefully followed during assembly to avoid damaging the device. The datasheet from Lite-On Inc. provides detailed specifications on these parameters and should be consulted before using the LTST-S326KGKFKT-SR.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0772
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Samsung
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115
KEC
Lowest to $0.0658
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess