EN
  • EN
  • DE

GN0002-C819GG

Part No GN0002-C819GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (F - I)
Description Guinness Brewery 'Guinness I' Canvas Art, 8x19
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061279-GN0002-C819GG
Categories OEM Parts(F-I)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GN0002-C819GG CAD Model

Description

The GN0002-C819GG is a framed art print produced by Trademark Fine Art. While specific details regarding the artwork itself are limited, Trademark Fine Art is known for producing high-quality, ready-to-hang art pieces suitable for a variety of interior decor styles. This particular piece, like others from Trademark Fine Art, likely features vibrant colors and sharp detail, aiming to enhance the aesthetic appeal of the space it occupies.

Applications:

  • Home decoration: Living rooms, bedrooms, hallways, and dining rooms
  • Office decoration: Conference rooms, reception areas, and individual offices
  • Hospitality settings: Hotel rooms, lobbies, and restaurants
  • Commercial spaces: Retail stores and waiting areas
  • Gifting: A thoughtful present for housewarmings, birthdays, or other special occasions

Features:

  • Framed and ready to hang: Simplifies installation and protects the artwork.
  • High-quality print: Ensures vibrant colors and sharp details.
  • Durable construction: Designed for long-lasting display.
  • Protective acrylic covering: Shields the print from dust and damage.
  • Professionally crafted frame: Enhances the artwork's presentation.

Benefits:

  • Enhances interior décor: Adds visual interest and personality to any room.
  • Creates a focal point: Draws the eye and anchors the room's design.
  • Provides a finished look: The frame complements the artwork, creating a polished presentation.
  • Easy to install: Ready to hang right out of the box.
  • Long-lasting beauty: High-quality materials ensure the artwork will look great for years to come.

Additional Details:

The GN0002-C819GG art print is likely produced using archival-quality inks and paper to ensure longevity and resistance to fading. The frame is likely constructed from a durable material such as wood or composite wood, chosen for its strength and aesthetic appeal. The dimensions of the artwork, including the frame, would vary depending on the specific piece. Exact materials used for the print and frame depend on the artwork itself.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess