The ALI8102-C2424GG is an art piece created by Trademark Fine Art. This is a giclée print, which means it is produced using high-resolution inkjet printers that spray fine streams of ink onto canvas. The 'C2424GG' portion likely indicates the dimensions of the artwork (24x24 inches) and that it is gallery-wrapped, meaning that the canvas is stretched around the frame and the image wraps around the edges.
Applications
- Living Room Decoration
- Bedroom Decoration
- Office Decor
- Entryway Accent
- Gift Giving
Features
- Giclée print on canvas
- High-resolution image quality
- Vibrant, fade-resistant colors
- Gallery-wrapped canvas
- Ready to hang
- Durable construction
- Available in various sizes
Benefits
- Enhances Visual Appeal: Adds an artistic touch to any space.
- High-Quality Reproduction: Giclée printing ensures accurate color and detail.
- Easy to Install: Comes ready to hang, saving time and effort.
- Long-Lasting: Fade-resistant colors ensure the artwork remains vibrant for years.
- Modern Look: Gallery-wrapped canvas provides a clean and contemporary appearance.
Additional Details
The ALI8102-C2424GG art piece is produced using the giclée printing method, resulting in vibrant, high-resolution images with exceptional color accuracy. The canvas is stretched around a sturdy wooden frame, creating a gallery-wrapped effect. The 'C2424GG' most likely signifies that the artwork measures 24 inches by 24 inches. The gallery wrap means the image extends around the sides of the frame, eliminating the need for an external frame and providing a clean, modern appearance. Trademark Fine Art prides itself on quality, ensuring each art piece is carefully crafted and inspected. It comes ready to hang with pre-installed hanging hardware, making the installation process simple. The fade-resistant inks used in the giclée printing process help to protect the artwork from fading due to sunlight or artificial light. The canvas material is also resistant to damage, ensuring that the artwork maintains its beauty for years to come. The square shape makes it versatile for various placement options within a room.