EN
  • EN
  • DE

ALI5660-C2424GG

Part No ALI5660-C2424GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description TRADEMARK FINE ART ALI5660-C2424GG Lily van Bienen '3 Parrot Brides' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015867-ALI5660-C2424GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI5660-C2424GG CAD Model

Description

The Trademark Fine Art ALI5660-C2424GG is likely a decorative art piece, probably a canvas or framed print. Trademark Fine Art specializes in producing art for residential and commercial spaces.

Applications:

  • Home Decoration: Used to enhance the aesthetic of living rooms, bedrooms, and hallways.
  • Office Decoration: Suitable for decorating office spaces, waiting rooms, and conference rooms.
  • Gifting: Makes a thoughtful gift for art enthusiasts and for various occasions.
  • Interior Design: Used by interior designers to complete the overall look and feel of a space.

Features:

  • High-Quality Print: Printed using high-resolution technology for vibrant colors and sharp details.
  • Gallery Wrapped Canvas: The canvas is stretched and wrapped around a wooden frame for a clean, frameless look (if applicable).
  • Durable Construction: Made with high-quality materials to ensure longevity and resistance to fading.
  • Ready to Hang: Comes with pre-installed hanging hardware for easy and quick installation.

Benefits:

  • Enhances Room Aesthetics: Adds beauty and personality to any room.
  • Creates a Focal Point: Attracts attention and adds visual interest to the space.
  • Easy Installation: Can be easily hung on any wall with minimal effort.
  • Long-Lasting Quality: Designed to maintain its beauty and integrity over time.

Additional Details:

From the product ID ALI5660-C2424GG, the numbers "2424" likely denote the size of the artwork, indicating it is 24x24 inches. The "GG" suffix may refer to a specific finish or frame color, if framed. The exact subject matter of the art piece would vary depending on Trademark Fine Art's offerings. To find the specific image and details, a visual search using the product ID and manufacturer would be necessary.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess