EN
  • EN
  • DE

ALI5650-C1419GG

Part No ALI5650-C1419GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description Josh Byer 'Exhibition No 1' Canvas Art, 14x19
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961129-ALI5650-C1419GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI5650-C1419GG CAD Model

Description

The ALI5650-C1419GG is an art piece created by Trademark Fine Art. This artwork is a giclée print, produced using high-resolution inkjet printers that spray fine streams of ink onto canvas. This method ensures high color accuracy and sharp detail. The 'C1419GG' part of the identifier likely refers to the size of the canvas (14x19 inches) and signifies that the canvas is gallery-wrapped, meaning it is stretched around the frame so that the image extends around the sides.

Applications

  • Home Decor: Living rooms, bedrooms, offices, hallways.
  • Commercial Spaces: Restaurants, cafes, boutiques, waiting rooms.
  • Hospitality Settings: Hotel rooms, lobbies, lounges.
  • Gifting: Birthdays, housewarmings, holidays.

Features

  • Giclée print on canvas.
  • High-resolution image.
  • Vibrant colors and sharp detail.
  • Gallery-wrapped canvas.
  • Ready to hang.
  • Durable construction.

Benefits

  • Enhances Visual Appeal: Adds an artistic touch to any space.
  • High-Quality Reproduction: Giclée printing ensures accurate color and detail.
  • Easy to Install: Comes ready to hang, saving time and effort.
  • Long-Lasting: Durable construction ensures the artwork remains in good condition for years.
  • Modern Look: Gallery-wrapped canvas provides a clean, contemporary appearance.

Additional Details

The ALI5650-C1419GG art piece is crafted using the giclée printing method on premium canvas, resulting in a vivid and detailed reproduction. The canvas is stretched around a sturdy wooden frame, creating a gallery-wrapped effect. The 'C1419GG' likely represents the dimensions of the artwork as 14 inches by 19 inches. This gallery-wrapped style provides a clean, modern look, eliminating the need for an external frame. Trademark Fine Art is committed to producing high-quality art pieces, ensuring that each print is carefully crafted and inspected. The artwork comes ready to hang with pre-installed hardware, simplifying the installation process. The materials used are chosen for their durability, guaranteeing that the art piece will maintain its beauty for years. The inks are fade-resistant, protecting the artwork from discoloration due to sunlight or artificial light. The taut canvas ensures a smooth, wrinkle-free surface, enhancing the overall appearance of the piece. This artwork can serve as a focal point or complement existing decor, adding a touch of elegance and sophistication to any room.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess