EN
  • EN
  • DE

ALI3861-C3047GG

Part No ALI3861-C3047GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description Michael Blanchette Photography 'Aspen & Wildflower' Canvas Art, 30x47
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044391-ALI3861-C3047GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI3861-C3047GG CAD Model

Description

The Trademark Fine Art ALI3861-C3047GG is a piece of decorative artwork. Based on the manufacturer, it's highly probable that this is a canvas print or framed art print designed for interior decoration purposes in residential or commercial settings.

Applications:

  • Home Interior Design: Used to enhance the aesthetic appeal of living rooms, bedrooms, dining areas, and hallways.
  • Office Decoration: Adds visual interest to office spaces, waiting rooms, and conference rooms.
  • Gifting Purposes: Suitable as a gift for art enthusiasts, housewarming parties, or other special occasions.
  • Commercial Spaces: Used in hotels, restaurants, and retail stores to create an inviting atmosphere.

Features:

  • High-Resolution Print: Utilizes advanced printing technology to ensure vibrant colors and sharp details.
  • Gallery Wrapped Canvas (if applicable): The canvas is stretched and wrapped around a wooden frame, providing a clean and modern look.
  • Durable Materials: Made with high-quality canvas and wood to ensure longevity and resistance to wear and tear.
  • Ready to Hang: Comes with pre-installed hanging hardware for easy and convenient installation.

Benefits:

  • Enhances Room Aesthetics: Elevates the visual appeal of any room, adding personality and style.
  • Creates a Focal Point: Draws the eye and serves as a conversation starter, adding interest to the space.
  • Easy to Install: Can be easily mounted on any wall with minimal effort, requiring only basic tools.
  • Long-Lasting Quality: Provides years of enjoyment with proper care, maintaining its beauty and integrity over time.

Additional Details:

Referring to the product ID ALI3861-C3047GG, the numbers "3047" most likely refer to the dimensions of the artwork, indicating a size of 30x47 inches. The "GG" suffix might represent a specific finish or color scheme applied to the frame or the artwork itself. Given the diverse collection of Trademark Fine Art, the specific subject of the artwork would vary. A visual search incorporating the product ID and manufacturer would be required to pinpoint the precise image and its specifications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess