EN
  • EN
  • DE

ALI3861-C1624GG

Part No ALI3861-C1624GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description TRADEMARK FINE ART ALI3861-C1624GG Michael Blanchette Photography 'Aspen &
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172670-ALI3861-C1624GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI3861-C1624GG CAD Model

Description

The Trademark Fine Art ALI3861-C1624GG is a piece of artwork produced by Trademark Fine Art. Trademark Fine Art specializes in giclée prints and other forms of wall decor. The "ALI" likely refers to the artist's initials or a specific collection, and the numbers represent dimensions or a product code. The "C1624GG" may indicate the canvas type, color profile, or finishing details.

Applications

  • Home decor: Used as wall art in living rooms, bedrooms, and other living spaces.
  • Office decor: Used to enhance the aesthetic appeal of office environments.
  • Hospitality settings: Used in hotels, restaurants, and other hospitality venues to create a visually appealing atmosphere.
  • Retail spaces: Used in stores and showrooms to complement the merchandise and create an inviting environment.
  • Art collections: Collected by art enthusiasts and collectors.

Features

  • Giclée printing: High-resolution printing process for exceptional detail and color accuracy.
  • Gallery-wrapped canvas: Stretched canvas wrapped around a wooden frame for a professional and frameless look.
  • Fade-resistant inks: Ensures long-lasting color vibrancy and prevents fading over time.
  • Ready to hang: Comes with pre-installed hanging hardware for easy installation.
  • Variety of sizes and styles: Available in a wide range of sizes and artistic styles to suit different preferences.

Benefits

  • Enhanced aesthetic appeal: Adds visual interest and beauty to any space.
  • Durable and long-lasting: High-quality materials and printing process ensure longevity.
  • Easy to install: Ready to hang right out of the box.
  • Personalized decor: Allows for customization and expression of personal style.
  • Creates a focal point: Serves as a statement piece and draws attention to the wall.

Additional Details

The Trademark Fine Art ALI3861-C1624GG is typically printed on a high-quality canvas using giclée printing technology. Giclée printing uses archival-quality inks that are fade-resistant, ensuring that the artwork will maintain its vibrancy for many years. The canvas is stretched around a wooden frame, usually made of pine or fir, creating a gallery-wrapped edge. This means that the image extends around the sides of the frame, providing a clean and modern look. The back of the canvas is typically covered with a dust cover to protect the artwork. Hanging hardware, such as sawtooth hangers or wire, is pre-installed for easy hanging. The artwork is available in a variety of sizes to suit different wall spaces. The style of the artwork can range from abstract to representational, depending on the artist's vision. The dimensions of the piece would need to be confirmed via specific product details but are noted in the product title. Canvas weight, coating, and wood used for the frame are typically of high quality to provide an enduring and appealing product.

You May Also Be Interested in

Matsuo
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Linear Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess