EN
  • EN
  • DE

ALI3241-C1818GG

Part No ALI3241-C1818GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description TRADEMARK FINE ART ALI3241-C1818GG Jennifer Nilsson 'Hang In Monkey' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128856-ALI3241-C1818GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI3241-C1818GG CAD Model

Description

The Trademark Fine Art ALI3241-C1818GG is a piece of wall art produced by Trademark Fine Art. Trademark Fine Art is known for its diverse collection of high-quality art prints and decor items. The identifier suggests a specific design within their catalog, encompassing details such as the subject matter, style, and dimensions of the artwork.

Applications:

  • Home Decor: Enhancing the aesthetic appeal of living rooms, bedrooms, and other residential spaces.
  • Office Decor: Adding a touch of elegance and personality to office environments and reception areas.
  • Hospitality Settings: Decorating hotel rooms, lobbies, and restaurants to create an inviting atmosphere.
  • Retail Spaces: Enhancing the visual appeal of retail stores and boutiques.
  • Gift Giving: Serving as a thoughtful and stylish gift for various occasions.

Features:

  • High-Quality Print: Produced using advanced printing techniques to ensure vibrant colors and sharp details.
  • Durable Construction: Made with premium materials, such as high-quality paper or canvas, to withstand the test of time.
  • Ready to Hang: Typically comes ready to hang with pre-installed hardware, making installation quick and easy.
  • Various Sizes: Available in a range of sizes to suit different wall spaces and design preferences.
  • Diverse Styles: Encompasses a wide variety of artistic styles, including contemporary, abstract, and photographic.

Benefits:

  • Enhanced Aesthetics: Elevates the visual appeal of any room, creating a more inviting and stylish environment.
  • Personal Expression: Allows individuals to express their personal taste and style through carefully selected artwork.
  • Mood Enhancement: Can influence the mood and atmosphere of a space, creating a more relaxing or inspiring environment.
  • Conversation Starter: Serves as a conversation piece, sparking interest and engaging discussions among guests and visitors.
  • Investment Value: High-quality art prints can appreciate in value over time, making them a potential investment.

Additional Details:

Specific details about the subject matter and artistic style of the ALI3241-C1818GG print would require further investigation into Trademark Fine Art's catalog. The print is likely produced using fade-resistant inks and archival-quality materials to ensure longevity. It is often available framed or unframed, offering flexibility in terms of display options and interior design integration. Trademark Fine Art's ALI3241-C1818GG contributes to creating visually appealing and enriching environments in various settings.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Linear Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess