EN
  • EN
  • DE

TMW 24-124P

Part No TMW 24-124P
Manufacturer Traco Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 24W / Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Traco Power
Series TMW 24P (24W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output (Max) 1A
Power (Watts) 24 W
Applications Household Appliances, ITE (Commercial), Medical
Temperature Range - Operating -20°C ~ 80°C (With Derating)
Efficiency 90%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 2.09" L x 2.01" W x 0.96" H (53.0mm x 51.0mm x 24.5mm)
Approval Agency CE, cURus, EAC, UKCA
Standard Number 60335-1; 60601-1; 62368-1
Load Regulation ±1%
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names 1951-TMW24-124P
Standard Package 10
Win Source Part Number 971240-TMW 24-124P
Ultra Librarian 3D Model Ultra Librarian TMW 24-124P CAD Model

Description

This product, the TMW 24-124P, is an enclosed AC DC converter from the TMW 24P (24W) series.

  • Series: TMW 24P (24W)
  • Package: Box
  • Standard Package: 10
  • Power Output: 24W
  • Input Voltage Range: 85 ~ 264 VAC
  • Number of Outputs: 1
  • Maximum Output Current: 1A
  • Output Voltage: 24V
  • Efficiency: 90%
  • Load Regulation: ±1%
  • Mounting Type: Through-Hole
  • Package/Case: 4-DIP Module
  • Temperature Range: -20°C to 80°C (with derating)
  • Dimension: 2.09" L x 2.01" W x 0.96" H (53.0mm x 51.0mm x 24.5mm)
  • MSL Level: 1 (unlimited)
  • HTSUS: 8504.40.9510
  • Manufacturer: Traco Power
  • Approvals: CE, cURus, EAC, UKCA
  • Standards: 60335-1, 60601-1, 62368-1

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess