EN
  • EN
  • DE

TMR3-1222WI

Part No TMR3-1222WI
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1270939-TMR3-1222WI
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMR3-1222WI CAD Model

Description

The TMR3-1222WI is a 3W isolated DC/DC converter manufactured by TRACO Electronic AG. It is designed for a wide range of applications requiring reliable power conversion and isolation in a compact package. This converter offers a 4:1 input voltage range and regulated output voltages, making it suitable for diverse power supply architectures.

Applications:

  • Industrial Automation: Powering sensors, controllers, and communication interfaces in harsh industrial environments.
  • Instrumentation: Supplying isolated power to sensitive measurement equipment and data acquisition systems.
  • Medical Equipment: Providing isolated power for patient monitoring devices and other medical applications where safety is critical.
  • Transportation: Powering onboard electronic systems in vehicles, trains, and aircraft.
  • Telecommunications: Supplying isolated power to communication interfaces and network devices.

Features:

  • 3W Output Power: Delivers up to 3 watts of power to the load.
  • 4:1 Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.
  • 1500 VDC Isolation: Provides galvanic isolation between the input and output, enhancing safety and reducing noise.
  • Regulated Output: Maintains a stable output voltage despite variations in input voltage or load current.
  • Short Circuit Protection: Protects the converter and the load from damage due to short circuits.
  • Overload Protection: Protects the converter and the load from damage due to excessive load current.
  • Remote On/Off Control: Allows for remote control of the converter's output, enabling power saving and system management.
  • Compact Package: Small size allows for easy integration into space-constrained applications.

Benefits:

  • Reliable Power Conversion: Ensures stable and consistent power delivery to critical applications.
  • Enhanced Safety: Galvanic isolation protects users and equipment from hazardous voltages.
  • Wide Input Voltage Range: Simplifies system design and reduces the need for external voltage regulation.
  • Compact Size: Saves valuable board space and enables smaller system designs.
  • Protection Features: Prevents damage to the converter and the load, increasing system reliability.

Technical Specifications: The TMR3-1222WI typically operates within an input voltage range of 9-36VDC and provides dual outputs of +12VDC and -12VDC. It boasts high efficiency and low ripple and noise, making it suitable for sensitive electronic applications. The operating temperature range is typically -40°C to +85°C (with derating), ensuring reliable operation in harsh environments. The package type is typically a DIP-24.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8787 $73.7574
4+ $30.2595 $121.0380
6+ $29.3139 $175.8834
9+ $28.3683 $255.3147
11+ $27.4227 $301.6497
15+ $24.5858 $368.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess