EN
  • EN
  • DE

TEN20-4812WIN

Part No TEN20-4812WIN
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266736-TEN20-4812WIN
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN20-4812WIN CAD Model

Description

The TEN20-4812WIN is a 20-Watt isolated DC-DC converter manufactured by TRACO Electronic AG. It is designed to convert a DC voltage from one level to another while providing electrical isolation between the input and output, enhancing safety and preventing ground loops. This particular model operates with a 48V input and provides a 12V output.

Applications:

  • Industrial Automation: Powering sensors, actuators, and control systems in industrial environments.
  • Telecommunications: Providing isolated power for telecom equipment such as routers, switches, and base stations.
  • Transportation: Used in railway systems, automotive applications, and avionics to provide stable and isolated power.
  • Medical Equipment: Powering sensitive medical devices where electrical isolation is critical for patient safety.
  • Instrumentation: Providing isolated power for measurement and control instruments, ensuring accurate and reliable readings.

Features:

  • 20-Watt Output Power: Delivers a stable and regulated 20 Watts of power.
  • 4:1 Input Voltage Range: Accepts a wide range of input voltages centered around 48V.
  • 1500 VDC Isolation: Provides robust electrical isolation between input and output.
  • High Efficiency: Minimizes power loss and heat generation.
  • Overload and Short Circuit Protection: Protects the converter and the load from damage due to excessive current or short circuits.

Benefits:

  • Enhanced System Safety: Electrical isolation protects users and equipment from hazardous voltages.
  • Improved Noise Immunity: Isolation prevents ground loops and reduces noise in sensitive circuits.
  • Stable Power Supply: Provides a regulated output voltage, ensuring consistent performance of the powered device.
  • Wide Input Voltage Range: Allows for flexible operation in environments with fluctuating input voltages.
  • Long Lifespan: Designed for reliable operation in demanding industrial environments.

Additional Details:

The TEN20-4812WIN typically features a metal case for shielding and thermal management. Specifications include input voltage range (e.g., 18-75VDC), output voltage accuracy, ripple and noise, and operating temperature range. Safety certifications like UL, CE, and EN are common for this type of device. The datasheet provides detailed information on pinout, derating curves, and application circuits.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess