EN
  • EN
  • DE

TEN15-2422

Part No TEN15-2422
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266733-TEN15-2422
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN15-2422 CAD Model

Description

The TEN15-2422 is a 15-Watt DC/DC converter module manufactured by TRACO Electronic AG. It's designed to convert a DC voltage from one level to another, providing a stable and isolated power supply for electronic circuits. These converters are typically used in a wide range of industrial, telecommunications, and instrumentation applications.

Applications:

  • Industrial automation equipment
  • Telecommunications systems
  • Instrumentation and measurement devices
  • Mobile equipment
  • Battery-powered systems

Features:

  • 15-Watt output power: Delivers up to 15 Watts of power to the load.
  • 2:1 input voltage range: Accepts a wide range of input voltages, typically around 24VDC (e.g., 18-36VDC).
  • Output voltage: Provides a stable output voltage, such as ±12VDC or ±15VDC, depending on the specific model.
  • Input/Output Isolation: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Short circuit protection: Protects the converter and the load from damage in the event of a short circuit.
  • Overload protection: Prevents the converter from being overloaded, ensuring reliable operation.
  • Overtemperature protection: Shuts down the converter if the temperature exceeds a safe limit.

Benefits:

  • Stable power supply: Provides a regulated and isolated DC voltage, ensuring reliable operation of sensitive electronic components.
  • Wide input voltage range: Adapts to varying input voltage conditions.
  • Protection against damage: Short circuit, overload, and overtemperature protection mechanisms safeguard the converter and the load.
  • Enhanced safety: Input/output isolation protects users and equipment from electrical hazards.
  • Compact size: Saves space in applications where board space is limited.
  • High efficiency: Minimizes power loss and reduces heat dissipation.

Additional Details:

The TEN15-2422 series converters often come in a compact, encapsulated package for easy mounting on printed circuit boards. They are designed to operate over a wide temperature range, making them suitable for use in harsh environments. The input and output voltages, isolation voltage, and operating temperature range are important specifications to consider when selecting a DC/DC converter for a particular application. Consult the manufacturer's datasheet for detailed specifications, performance curves, and application notes.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess