Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type 555 Type, Timer/Oscillator (Dual)
Supply Voltage (V) 4.5V ~ 16V
Supply Current 10mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number LM556
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1200455-LM556CM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LM556CM CAD Model

Description

The LM556CM is a highly versatile dual timing device that can be used to generate accurate time delays or oscillation. Manufactured by Texas Instruments, this integrated circuit is the dual version of the well-known LM555 timer, and it offers the same stability and reliability that industry professionals have come to expect from Texas Instruments products.

Key Features

  • Dual Timers: The LM556CM contains two independent timers, each capable of producing delays or oscillations.
  • Wide Voltage Range: This device can operate on a wide supply voltage range from 4.5V to 16V, making it suitable for a variety of applications.
  • High Output Current: Capable of driving up to 200 mA, this timer can directly drive loads or interface with other logic families.
  • Adjustable Duty Cycle: Provides the flexibility to adjust the output waveform's duty cycle over a wide range.
  • Temperature Stability: The LM556CM maintains its stability over a temperature range of 0°C to 70°C.

Applications

The LM556CM is suitable for a multitude of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)

Package Information

This device is offered in a 14-pin SOIC package, which is both compact and suitable for surface mount technology (SMT). The LM556CM's industry-standard footprint ensures compatibility with a wide range of PCB designs.

Quality and Reliability

As with all Texas Instruments products, the LM556CM is designed to meet the rigorous standards of quality and reliability that the industry demands. Whether for small-scale projects or large-volume production, this dual timer is a reliable choice for designers and engineers seeking a dependable timing solution.

You May Also Be Interested in

Maxim Integrated
IC OSC PROG TIMER 10KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-010+
Maxim Integrated
PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for DS1050Z-005
Analog Devices Inc.
IC OSC SILICON 8MHZ 8-DFN
Lowest to $10.1051
ECAD model for LTC6930CDCB-8.00#TRMPBF
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-4.19#TRMPBF
Texas Instruments
IC OSC SINGLE TIMER 2.1MHZ DIE
Need more? Email Us
ECAD model for TLC555TDF2
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0787
ECAD model for LM555DRG
Nexperia USA Inc.
74HCT5555N - ANALOG CIRCUIT
Need more? Email Us
ECAD model for 74HCT5555N,112
Cypress Semiconductor Corp
CLOCK GENERATOR
Need more? Email Us
ECAD model for CY2X013FLXIT
Texas Instruments
IC OSC TIMER DUAL 14-SOIC
Lowest to $0.5342
ECAD model for NA556D

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention