Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 342V
Minimum Breakdown Voltage 380V
Max Clamping Voltage 706V
Peak Pulse Current(Ippm) 14A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 390pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 123840-1.5KE400ARL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian 1.5KE400ARL CAD Model

Description

The 1.5KE400ARL is a robust transient voltage suppressor (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage spikes and surges. With its high surge capability, this TVS diode is an ideal solution for safeguarding your circuits against the harsh conditions found in industrial, commercial, and consumer applications.

Key Features

  • Transient Protection: The 1.5KE400ARL offers excellent clamping capability, with a peak pulse power dissipation of 1500W at 10/1000μs waveform, ensuring reliable protection against transient overvoltages.
  • Large Operating Voltage Range: This TVS diode is capable of withstanding overvoltages with a stand-off voltage of 342V, making it suitable for a broad range of applications.
  • Unidirectional Protection: As a unidirectional TVS, the 1.5KE400ARL is designed to protect circuits from surges occurring in one direction, providing precise protection where it is needed most.
  • High Reliability: Manufactured with high-quality materials, this device ensures long-term reliability and stability in protection, even under repetitive surge conditions.
  • RoHS Compliant: The 1.5KE400ARL meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the 1.5KE400ARL allows it to be used in a variety of applications, including:

  • Power supply protection
  • AC/DC applications
  • Telecommunication systems
  • Industrial electronics
  • Consumer electronics
  • Automotive systems

Quality and Support

STMicroelectronics is committed to delivering high-quality products and the 1.5KE400ARL is no exception. Customers can expect comprehensive technical support and reliability from one of the leading semiconductor manufacturers in the industry.

Ordering Information

The 1.5KE400ARL is available in a DO-201 package and can be ordered through STMicroelectronics' extensive distribution network. For detailed product specifications, application notes, and ordering information, please visit the STMicroelectronics website or contact your local sales office.

You May Also Be Interested in

ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7345 $51.4150
170+ $0.6027 $102.4590
260+ $0.5838 $151.7880
355+ $0.5650 $200.5750
460+ $0.5462 $251.2520
615+ $0.4897 $301.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,600 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention