EN
  • EN
  • DE

USF05G49

Part No USF05G49
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (U - Z)
Description LOW POWER SWITCHING AND CONTROL APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 396563-USF05G49
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USF05G49 CAD Model

Description

The USF05G49 is a transient voltage suppressor (TVS) diode array manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic equipment from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This TVS diode array is suitable for various applications where overvoltage protection is crucial.

Applications

  • USB Interface Protection: Used to protect USB ports in computers, peripherals, and other electronic devices.
  • HDMI Interface Protection: Safeguards HDMI ports in televisions, monitors, and media players.
  • Ethernet Port Protection: Protects Ethernet ports in network devices from surge and ESD events.
  • Microcontroller I/O Protection: Provides protection for I/O pins of microcontrollers in embedded systems.
  • General Purpose Overvoltage Protection: Used in a variety of electronic devices to protect against transient voltage events.
  • Automotive Electronics: Suitable for use in automotive systems requiring robust transient protection.

Features

  • Low Clamping Voltage: Limits the voltage across protected components during transient events to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the stress on protected circuits.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Pb-Free and RoHS Compliant: Meets environmental regulations for lead content and hazardous substances.
  • Multiple Channel Protection: Provides protection for multiple lines with a single device.

Benefits

  • Improved System Reliability: Protects sensitive components from ESD, EFT, and surge events, increasing overall system reliability.
  • Reduced Field Failures: Minimizes the risk of component damage and system failures due to overvoltage events.
  • Enhanced Product Lifespan: Extends the lifespan of electronic devices by protecting them from damaging transient voltages.
  • Simplified Design: Provides a single-package solution for protecting multiple lines, simplifying circuit board layout and reducing component count.
  • Cost-Effective Protection: Offers a cost-effective solution for implementing robust overvoltage protection.

Additional Details

The USF05G49 is typically available in surface-mount packages such as a small SOT package. Its low clamping voltage ensures that sensitive components are not exposed to damaging voltage levels during transient events. The device is designed to withstand repeated ESD strikes and surge events without significant performance degradation. Specific technical specifications, such as peak pulse power, clamping voltage levels, and capacitance, can vary depending on the specific variant of the USF05G49. Therefore, it is crucial to consult the datasheet for the exact specifications required for the intended application.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $20.5186

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
815+ $0.1421 $115.8115
1,265+ $0.1374 $173.8110
1,740+ $0.1328 $231.0720
2,255+ $0.1282 $289.0910
3,000+ $0.1155 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,240 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess