EN
  • EN
  • DE

ULN2003AFWG(CNEHZA

Part No ULN2003AFWG(CNEHZA
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Trans Darlington NPN 50V 0.5A 16-Pin SOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Saturation Voltage 1.6 V
Collector Emitter Voltage (VCEO) 50 V
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 7
Number of Pins 16
Packaging Tape & Reel
Polarity NPN
Radiation Hardening No
RoHS Compliant
Voltage 30 V
Win Source Part Number 961730-ULN2003AFWG(CNEHZA
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ULN2003AFWG(CNEHZA CAD Model

Description

The ULN2003AFWG is a high-voltage, high-current Darlington transistor array from Toshiba Semiconductor and Storage. This integrated circuit is designed for interfacing between low-level logic circuitry and higher-current or higher-voltage loads. It is particularly well-suited for driving relays, solenoids, lamps, and other similar devices.

Applications

  • Driving relays and solenoids in industrial control systems.
  • Interfacing TTL or CMOS logic to high-voltage loads.
  • Driving stepper motors.
  • Driving LED displays.
  • Use in various consumer electronics and automation projects.

Features

  • Seven Darlington transistors per package.
  • High-voltage output: 50V.
  • High-current output: 500mA per channel.
  • Includes integral suppression diodes for inductive loads.
  • Input pins compatible with various types of logic: TTL, CMOS, PMOS, and DTL.
  • Available in a small outline package (SOP).

Benefits

  • Simplified interfacing between low-level logic and high-power loads.
  • Reduced component count compared to discrete transistor solutions.
  • Protection from inductive kickback due to integrated suppression diodes.
  • Space-saving design due to the small package size.
  • Increased reliability due to integrated construction.

Additional Details

The ULN2003AFWG contains seven NPN Darlington transistor pairs, each capable of driving loads up to 50V and 500mA. The device also includes internal suppression diodes connected across each transistor output to protect against voltage spikes when driving inductive loads like relays and solenoids. The inputs are designed to be compatible with a wide range of logic levels, making it easy to interface with TTL, CMOS, and other common logic families. The device is typically supplied in a small outline package (SOP), which makes it suitable for high-density circuit board layouts. Proper heat sinking may be required depending on the load current and ambient temperature. The ULN2003AFWG is a versatile and robust solution for many interface applications where a low-level signal needs to control a higher-power load.

You May Also Be Interested in

U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3210 $51.3600
335+ $0.3003 $100.6005
520+ $0.2900 $150.8000
745+ $0.2693 $200.6285
970+ $0.2589 $251.1330
1,210+ $0.2486 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,230 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess