EN
  • EN
  • DE

TTA1943(Q)/TTC5200(Q)

Part No TTA1943(Q)/TTC5200(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961163-TTA1943(Q)/TTC5200(Q)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TTA1943(Q)/TTC5200(Q) CAD Model

Description

The TTA1943(Q) and TTC5200(Q) are complementary silicon NPN and PNP bipolar power transistors manufactured by Toshiba Semiconductor and Storage. These transistors are designed for high-power audio amplifier applications and are known for their excellent linearity, high breakdown voltage, and robust performance.

Applications:

  • High-fidelity audio power amplifiers: Used in the output stages of amplifiers to deliver high-quality sound reproduction.
  • Professional audio equipment: Employed in mixing consoles, studio monitors, and PA systems.
  • Home theater systems: Found in AV receivers and amplifiers for immersive audio experiences.
  • Musical instrument amplifiers: Used in guitar amplifiers and bass amplifiers to provide clean and powerful amplification.
  • Linear power amplifiers: Utilized in applications requiring linear amplification, such as radio transmitters and test equipment.

Features:

  • High Collector-Emitter Voltage (VCEO): TTA1943: -230V, TTC5200: 230V, allowing for high power output.
  • High Collector Current (IC): TTA1943: -15A, TTC5200: 15A, enabling high current amplification.
  • High Power Dissipation (PC): High power dissipation rating enabling usage in demanding applications.
  • Low Saturation Voltage: Ensures efficient operation and minimizes power loss.
  • Excellent hFE Linearity: Provides consistent gain across a wide range of collector currents.
  • Fast Switching Speed: Enables high-frequency performance and low distortion.

Benefits:

  • Superior Audio Quality: The transistors' excellent linearity and low distortion characteristics result in exceptional audio fidelity.
  • High Power Output: The high voltage and current ratings allow for the delivery of significant power to the speakers.
  • Reliable Performance: The robust design and high breakdown voltage ensure reliable operation even under demanding conditions.
  • Efficient Operation: The low saturation voltage minimizes power loss, improving overall efficiency.
  • Wide Operating Range: Suitable for a variety of applications due to its high voltage and current capabilities.

Additional Details:

The TTA1943 is a PNP transistor, and the TTC5200 is an NPN transistor. They are commonly used in complementary pairs to drive loudspeakers in push-pull configurations. The transistors are typically mounted on heatsinks to dissipate heat generated during operation. They are available in a TO-3P package. These transistors are known for their reliability and are widely used in both consumer and professional audio equipment. The 'Q' suffix indicates that these parts are lead-free.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess