EN
  • EN
  • DE

TPH8R80ANH

Part No TPH8R80ANH
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Trans MOSFET N-CH Si 100V 59A 8-Pin SOP Advance T/R / MOSFETs Silicon N-channel MOS (U-MOS-H)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271979-TPH8R80ANH
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPH8R80ANH
Introduction Date May 09, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TPH8R80ANH CAD Model

Description

The TPH8R80ANH is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management applications. This MOSFET leverages advanced trench process technology to minimize on-resistance and gate charge, resulting in improved switching performance and reduced power losses. It is available in a surface-mount package, making it suitable for compact and space-constrained designs.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion in various electronic devices.
  • AC-DC Power Supplies: Employed in power supplies for consumer electronics, industrial equipment, and telecommunications.
  • Motor Control: Utilized in controlling the speed and torque of electric motors in applications such as fans, pumps, and robotics.
  • Load Switching: Used as a solid-state switch for controlling power to various loads.
  • Power Management in Portable Devices: Found in laptops, tablets, and smartphones for efficient power distribution and battery management.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • High Avalanche Capability: Provides robustness against voltage transients and inductive loads.
  • Trench Process Technology: Enhances cell density and reduces on-resistance.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) and Qg contribute to reduced power consumption.
  • Enhanced System Reliability: High avalanche capability provides protection against voltage spikes.
  • Compact Design: Surface-mount package allows for smaller and more integrated solutions.
  • Simplified Thermal Management: Low power losses reduce the need for extensive heat sinking.
  • Faster Switching Speeds: Low gate charge enables quicker transitions between on and off states.

Additional Details:

The TPH8R80ANH typically features a drain-source voltage (VDS) rating suitable for a wide range of applications. The gate threshold voltage (VGS(th)) is specified to ensure proper turn-on and turn-off behavior. It is crucial to consult the datasheet for precise electrical characteristics, thermal resistance, and safe operating area to ensure proper application and prevent device failure. The device's robust design makes it a suitable choice for demanding power management applications where efficiency and reliability are critical. The operating temperature range is also an important consideration in selecting this MOSFET for specific environments.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5188 $51.8800
210+ $0.4860 $102.0600
320+ $0.4696 $150.2720
460+ $0.4368 $200.9280
595+ $0.4203 $250.0785
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,750 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess