EN
  • EN
  • DE

TPD4121K

Part No TPD4121K
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Intelligent Power Device High Voltage Monolithic Silicon Power IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271962-TPD4121K
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4121K CAD Model

Description

The TPD4121K is a three-phase brushless DC (BLDC) motor pre-driver IC manufactured by Toshiba Semiconductor and Storage. This IC is designed to drive external MOSFETs in a three-phase motor control system. It integrates various protection features and control logic to ensure safe and efficient operation of BLDC motors.

Applications:

  • BLDC Motor Control
  • Fan Motor Control
  • Pump Motor Control
  • Robotics
  • Industrial Automation

Features:

  • Three-Phase Pre-Driver: Drives external N-channel MOSFETs for three-phase BLDC motors.
  • Built-in Protection Features: Includes overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown (TSD).
  • PWM Control: Supports PWM input signals for speed control.
  • Brake Function: Provides a brake input for motor deceleration.
  • Hall Sensor Inputs: Accepts Hall sensor signals for motor position feedback.
  • Package: HSOP28

Benefits:

  • Simplified Motor Control: Integrates key functions for driving three-phase BLDC motors, simplifying system design.
  • Enhanced Protection: Built-in protection features ensure safe and reliable motor operation.
  • Precise Speed Control: PWM control enables precise speed regulation.
  • Compact Design: HSOP28 package offers a compact footprint for space-constrained applications.
  • Versatile Application: Suitable for a wide range of BLDC motor control applications.

Technical Specifications:

  • Supply Voltage: 7V to 35V
  • Output Current: Determined by external MOSFETs
  • PWM Frequency: Up to 25 kHz
  • Operating Temperature Range: -40°C to +125°C
  • Protection Features: Overcurrent Protection, Undervoltage Lockout, Thermal Shutdown
  • Package: HSOP28

The TPD4121K pre-driver IC is housed in an HSOP28 package, offering a compact solution for BLDC motor control applications. Its integrated features and protection mechanisms contribute to efficient and reliable motor operation. By driving external MOSFETs, it allows for flexibility in selecting components based on specific motor requirements.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1330 $65.0640
18+ $6.6734 $120.1212
27+ $6.4648 $174.5496
37+ $6.2563 $231.4831
48+ $6.0477 $290.2896
64+ $5.4220 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess