EN
  • EN
  • DE

TPD1009S

Part No TPD1009S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description THOSHIBA INTELLIGENT POWER DEVICE SILICON MONOLITHIC POWER MOS INTERGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375956-TPD1009S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD1009S CAD Model

Description

The TPD1009S is a high-side power switch manufactured by Toshiba Semiconductor and Storage. It is specifically designed to control power distribution in various electronic systems and offers features like overcurrent protection, overtemperature protection, and short-circuit protection. This power switch is suitable for applications needing reliable and safe power management.

Applications

  • Automotive Electronics: Used in automotive systems to control power to lights, motors, and ECUs. Provides protection and switching capabilities for various automotive loads.
  • Industrial Equipment: Suited for industrial control systems requiring dependable power switching and protection against fault conditions.
  • Power Distribution Units (PDUs): Used in PDUs to control power to different outlets or devices, offering protection against overloads and short circuits.
  • Motor Control Applications: Employed in motor control circuits for switching power to motors while providing protection against overcurrent and short circuits.
  • Solid-State Relays (SSRs): Can be used to build solid-state relays, offering a compact and reliable alternative to electromechanical relays.

Features

  • Overcurrent Protection: The TPD1009S has built-in overcurrent protection, preventing damage from excessive current draw.
  • Overtemperature Protection: It includes overtemperature protection, shutting down the switch to prevent thermal damage in case of overheating.
  • Short-Circuit Protection: The switch features short-circuit protection, safeguarding it from damage in the event of a short circuit on the load side.
  • High-Side Switching: The TPD1009S operates as a high-side switch, switching the power supply voltage instead of the ground connection.
  • Low On-Resistance (RDS(on)): The low on-resistance minimizes power dissipation and voltage drop across the switch, increasing efficiency.

Benefits

  • Enhanced System Reliability: Built-in protection features enhance overall system reliability by preventing damage from overcurrent, overtemperature, and short circuits.
  • Reduced Component Count: Integrated protection simplifies design and reduces component count by minimizing the need for external protection.
  • Improved Safety: Protection features improve system safety by preventing damage and potential hazards caused by electrical faults.
  • Simplified Design: High-side switching configuration simplifies power distribution system design.
  • Increased Efficiency: Low on-resistance improves energy efficiency by minimizing power dissipation.

Additional Details

Important specifications of the TPD1009S include operating voltage range, maximum current rating, on-resistance (RDS(on)), and thermal resistance. These are crucial for selecting the appropriate switch for the intended application. The device is typically available in surface-mount packages such as SOP-8 or similar. Datasheets provide details on the device's response time to fault conditions and its behavior during protection events, aiding designers in creating robust and reliable power control systems.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.6324
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess