EN
  • EN
  • DE

TPCA8A08-H

Part No TPCA8A08-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219883-TPCA8A08-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8A08-H CAD Model

Description

The TPCA8A08-H is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management in a variety of applications. This device utilizes advanced trench MOS technology to minimize on-resistance and gate charge, contributing to reduced power loss and improved overall system efficiency. It is available in a surface-mount package, making it suitable for compact and densely populated circuit boards.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Motor control circuits
  • LED lighting applications

Features

  • Low on-resistance: Reduces conduction losses and improves efficiency.
  • Low gate charge: Minimizes switching losses at high frequencies.
  • High avalanche capability: Enhances robustness and reliability.
  • Surface-mount package: Allows for efficient PCB assembly.
  • RoHS compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.

Benefits

  • Increased system efficiency: Lower on-resistance and gate charge contribute to reduced power consumption and heat generation.
  • Improved thermal performance: Efficient heat dissipation enhances reliability and extends product lifespan.
  • Simplified design: Easy to implement in various power management applications.
  • Compact solution: Surface-mount package enables smaller and more efficient designs.
  • Enhanced reliability: High avalanche capability protects against voltage spikes and transient events.

Additional Details

The TPCA8A08-H boasts a low drain-source on-resistance (Rds(on)) which minimizes power loss during conduction. Its low gate charge (Qg) also minimizes the switching losses which allows for efficient operation at higher frequencies. The device is designed to withstand high avalanche energy, which enhances its robustness in demanding applications. The operating temperature range typically spans from -55°C to +150°C. Further specifications, including voltage and current ratings, can be found in the official Toshiba datasheet.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess