EN
  • EN
  • DE

TPCA8A11-H

Part No TPCA8A11-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219886-TPCA8A11-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPCA8A11-H CAD Model

Description

The TPCA8A11-H is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management. This device utilizes advanced trench MOS technology to minimize on-resistance and gate charge, contributing to reduced power loss and improved overall system efficiency. It is available in a surface-mount package for compact circuit board designs.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Motor control circuits
  • LED lighting applications

Features

  • Low on-resistance: Reduces conduction losses and increases efficiency.
  • Low gate charge: Minimizes switching losses at high frequencies.
  • High avalanche capability: Enhances robustness and reliability.
  • Surface-mount package: Facilitates efficient PCB assembly.
  • RoHS compliant: Meets Restriction of Hazardous Substances directives.

Benefits

  • Increased system efficiency: Lower on-resistance and gate charge reduce power consumption.
  • Improved thermal performance: Efficient heat dissipation enhances reliability and lifespan.
  • Simplified design: Easy to integrate into power management applications.
  • Compact solution: Surface-mount package enables smaller designs.
  • Enhanced reliability: High avalanche capability protects against voltage spikes.

Additional Details

The TPCA8A11-H is characterized by its low drain-source on-resistance (Rds(on)), minimizing power dissipation during conduction. The low gate charge (Qg) contributes to faster switching speeds and reduced switching losses, making it suitable for high-frequency applications. This MOSFET is designed to withstand high avalanche energy, enhancing its robustness. The surface-mount package simplifies PCB assembly. Detailed specifications, including voltage and current ratings, are available in the official Toshiba datasheet. The trench MOSFET technology allows for lower on-resistance. The operating temperature range is typically from -55°C to +150°C. It is RoHS compliant. The device is often used in synchronous rectification and power factor correction circuits.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
STMicroelectronics
DISCRETE
Lowest to $27.8572
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess