EN
  • EN
  • DE

TPCA8059-HLQ

Part No TPCA8059-HLQ
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219856-TPCA8059-HLQ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCA8059-HLQ CAD Model

Description

The TPCA8059-HLQ is a single FET from Toshiba Semiconductor and Storage that is widely used in power management applications.

    You May Also Be Interested in

    Diodes Incorporated
    MOSFET BVDSS: 25V~30V SOT323 T&R
    Need more? Email Us
    Nexperia USA Inc.
    MOSFET N-CH 20V 7A TO236AB
    Lowest to $1.4553
    NextGen Components, Inc.
    MOSFET N-CH 30V 5.8A SOT23
    Lowest to $0.0202
    Rohm Semiconductor
    MOSFET N-CH 100V 30A LPTS
    Lowest to $1.9090
    Nexperia USA Inc.
    2N7002H/SOT23/TO-236AB
    Lowest to $0.8602
    Nexperia USA Inc.
    MOSFET N-CH 60V 380MA DFN1006-3
    Lowest to $0.0951
    Littelfuse Inc.
    MOSFET N-CH 300V 94A TO268
    Lowest to $40.9090
    Infineon Technologies
    MOSFET N-CH 30V 19A DIRECTFET
    Need more? Email Us
    Littelfuse Inc.
    MOSFET P-CH -100V -210A TO-264
    Lowest to $33.4684

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.7519
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.1369
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.1369
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    190+ $0.3119 $59.2610
    400+ $0.2922 $116.8800
    615+ $0.2818 $173.3070
    885+ $0.2622 $232.0470
    1,150+ $0.2518 $289.5700
    1,440+ $0.2414 $347.6160
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 18,900 pieces
    MOQ: 150 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess