The TPCA8004-H(T2IB3QM) is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage, intended for high-efficiency power switching applications.
Applications
- DC-DC Converters
- AC-DC Power Supplies
- Motor Control Circuits
- Load Switching
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(ON))
- High-Speed Switching
- Lead-Free Package
- Surface Mount Device
Benefits
- High Efficiency Power Conversion
- Reduced Power Loss
- Compact Design
- RoHS Compliant
- Improved System Reliability
Additional Details
The TPCA8004-H(T2IB3QM) N-channel MOSFET features low on-resistance, minimizing conduction losses and enhancing efficiency in power switching applications. Its fast switching speed enables high-frequency operation, further improving efficiency. The lead-free package complies with RoHS standards, making it environmentally friendly. The surface mount design facilitates easy integration into circuit boards and enables compact system designs. This MOSFET is commonly employed in DC-DC converters, AC-DC power supplies, and motor control circuits where efficient power switching is crucial. When designing with this device, ensure proper gate drive voltage and consider thermal management to prevent overheating. The datasheet provides comprehensive information on the electrical characteristics, thermal performance, and absolute maximum ratings. Always consult the datasheet before using this component in any application. The 'H' suffix indicates a lead-free and RoHS compliant package. The (T2IB3QM) portion of the part number specifies the tape and reel packaging. This MOSFET is also applicable for synchronous rectification. The device can withstand high avalanche current and energy. The device is suited for applications that demand high efficiency and low on-resistance.
The low gate charge minimizes switching losses. The N-Channel MOSFET's design allows it to be implemented in a vast array of power electronic systems. The TPCA8004-H(T2IB3QM) is an efficient choice for power systems.