EN
  • EN
  • DE

TPC8A01-H

Part No TPC8A01-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840875-TPC8A01-H
Ultra Librarian 3D Model Ultra Librarian TPC8A01-H CAD Model

Description

The TPC8A01-H is a MOSFET from Toshiba Semiconductor and Storage, designed for applications requiring efficient power management and switching. It leverages advanced trench MOSFET technology to achieve low on-resistance and fast switching speeds, making it suitable for various power conversion and control circuits.

Applications:

  • DC-DC Converters
  • AC-DC Adapters
  • Power Management in Notebook PCs
  • Motor Control Applications
  • Load Switching

Features:

  • Low Drain-Source On-Resistance (RDS(ON))
  • High-Speed Switching
  • Low Input Capacitance
  • Enhancement Mode
  • Available in a surface-mount package (SOP-8)
  • Halogen-Free

Benefits:

  • Improved Power Efficiency: The low RDS(ON) minimizes power losses, resulting in higher efficiency and reduced heat generation.
  • Faster Switching Speeds: The fast switching characteristics enable higher frequency operation, leading to smaller and more efficient power supply designs.
  • Compact Size: The SOP-8 package allows for use in space-constrained applications.
  • Reliable Performance: Designed for demanding applications requiring stable and consistent performance.
  • Simplified Gate Drive: Requires minimal gate drive power.

Additional Details:

The TPC8A01-H utilizes a trench gate structure to minimize on-resistance and improve switching performance. Its maximum drain-source voltage (VDSS) is typically 30V. The continuous drain current (ID) rating can be up to 12A depending on the operating conditions and thermal management. The device's low gate charge (Qg) contributes to its fast switching capabilities.

This MOSFET is particularly well-suited for applications where energy efficiency and power density are critical. The low RDS(ON) minimizes power dissipation, leading to longer battery life in portable devices and reduced energy consumption in other applications. The fast switching speed enables the use of smaller and less expensive passive components in power supply designs, reducing overall system cost and size.

The 'H' suffix in the part number indicates that the device is halogen-free, complying with environmental regulations. Designers should consult the datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability in their designs.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess