EN
  • EN
  • DE

TPC8402(T2LCANO)

Part No TPC8402(T2LCANO)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375684-TPC8402(T2LCANO)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8402(T2LCANO) CAD Model

Description

The TPC8402(T2LCANO) is a P-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for use in various power management and switching applications. It offers low on-resistance and fast switching speeds, making it suitable for efficient power control in electronic circuits.

Applications:

  • Load Switching: Used in various electronic circuits to switch power to different loads.
  • DC-DC Converters: Integral component in DC-DC converters to regulate voltage levels.
  • Power Management Circuits: Employed in power management systems for efficient power distribution and control.
  • Motor Control: Used in motor control circuits for switching and controlling motor operations.
  • Backlight Inverters: Used in backlight inverter circuits for controlling the brightness of displays.

Features:

  • P-Channel MOSFET: The device is a P-channel MOSFET, which is ideal for high-side switching applications.
  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power loss and improving efficiency.
  • Fast Switching Speed: Provides fast switching speeds, allowing for efficient operation in high-frequency circuits.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.
  • Compact Size: The compact size allows for use in space-constrained applications.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss, resulting in improved energy efficiency.
  • Reduced Heat Dissipation: Lower power loss leads to reduced heat dissipation, enhancing the reliability of the system.
  • Faster Switching: Fast switching speeds enable efficient operation in high-frequency applications.
  • Simplified Circuit Design: Easy to integrate into various circuit designs due to its surface mount package.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.

Additional Details:

The TPC8402(T2LCANO) typically features a drain-source voltage (VDSS) rating suitable for common power supply voltages. The gate-source voltage (VGSS) is also appropriately rated. The device is designed to operate within a specified temperature range, ensuring stable performance under various environmental conditions. Consult the datasheet for the specific RDS(on) values at different gate-source voltages and temperatures, as well as detailed thermal characteristics and maximum ratings.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess