EN
  • EN
  • DE

TPC8210-H

Part No TPC8210-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840871-TPC8210-H
Ultra Librarian 3D Model Ultra Librarian TPC8210-H CAD Model

Description

The TPC8210-H is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It's engineered for efficient switching and power management in various applications. The '-H' suffix may indicate specific characteristics or production processes.

Applications

  • DC-DC Converters: Implemented in voltage regulation modules (VRMs) to ensure efficient voltage conversion.
  • Load Switching: Facilitates the controlled distribution of power in numerous electronic systems.
  • Power Management in Portable Devices: Integrated into smartphones, tablets, and laptops for optimized power consumption and extended battery life.
  • Motor Control: Utilized in controlling small DC motors, providing efficient and precise control.

Features

  • N-Channel MOSFET: Enables efficient switching in both high-side and low-side configurations.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, which translates to improved efficiency and reduced heat generation.
  • High-Speed Switching: Supports rapid switching transitions, which reduces switching losses and improves overall system performance.
  • Compact Surface Mount Package: Suited for use in space-constrained applications, enabling smaller product designs.
  • RoHS Compliant: Complies with environmental regulations for lead-free manufacturing, minimizing environmental impact.

Benefits

  • Increased Power Efficiency: Low RDS(on) reduces power dissipation, leading to energy savings and lower operating temperatures for enhanced system reliability.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive requirements in certain applications, potentially reducing component count.
  • Compact System Design: Small package size facilitates integration into space-limited applications, enabling smaller and more portable devices.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices, improving user experience.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental standards, minimizing the use of hazardous substances.

Technical Specifications: The TPC8210-H typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating around 7A, and an RDS(on) of approximately 0.022 Ohms at a gate-source voltage (VGS) of 10V. Always refer to the official Toshiba datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess