EN
  • EN
  • DE

TPC8130

Part No TPC8130
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840868-TPC8130
Ultra Librarian 3D Model Ultra Librarian TPC8130 CAD Model

Description

The TPC8130 is a P-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for various power management applications where efficient switching and low on-resistance are crucial.

Applications

  • Load Switching: Controls power to different parts of an electronic circuit.
  • Power Management in Portable Devices: Commonly used in battery management systems for laptops, smartphones, and tablets.
  • DC-DC Converters: Acts as a switching element in voltage regulators and power converters.
  • Battery Protection Circuits: Implemented to safeguard batteries against overcharge, over-discharge, and short circuits.

Features

  • P-Channel MOSFET: Provides a simpler gate drive compared to N-channel MOSFETs in certain configurations.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes power loss during conduction, thereby increasing efficiency.
  • High-Speed Switching: Allows for rapid switching between on and off states, reducing switching losses.
  • Surface Mount Package: Enables compact and efficient board layouts.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Power Efficiency: Lower RDS(on) reduces power dissipation, saving energy and lowering heat generation.
  • Simplified Circuit Design: P-channel configuration can simplify gate drive circuitry, potentially reducing component count and cost.
  • Compact Design: Surface mount package facilitates integration into space-constrained applications.
  • Extended Battery Life: Efficient power management helps extend the operating time of battery-powered devices.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Technical Specifications: The TPC8130 typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of approximately -6A, and an RDS(on) of around 0.045 Ohms at a gate-source voltage (VGS) of -10V. Always refer to the official Toshiba datasheet for specific and detailed technical data.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess