EN
  • EN
  • DE

TPC8112

Part No TPC8112
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Field Effect Transistor Silicon P Channel MOS Type(U-MOS III)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271917-TPC8112
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8112 CAD Model

Description

The TPC8112 is a P-channel MOSFET from Toshiba Semiconductor, designed for load switching and power management applications. This device is characterized by its low on-resistance and compact packaging, making it suitable for space-constrained applications.

Applications:

  • Load Switching: Used in power distribution circuits for controlling power to various loads.
  • Power Management in Portable Devices: Employed in battery management systems and power distribution networks of portable devices like smartphones and tablets.
  • DC-DC Converters: Can be used in various DC-DC conversion topologies.
  • Battery Protection Circuits: Utilized in battery protection circuits to prevent overcharge and over-discharge.
  • Solid-State Relays: Used as a switching element in solid-state relays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Compact Package: Allows for high-density mounting.
  • Low Gate Charge: Reduces switching losses.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation.
  • Reduced Board Space: Compact package saves valuable PCB area.
  • Lower Power Consumption: Low gate charge contributes to reduced power consumption.
  • Improved System Performance: High-speed switching enables faster response times.
  • Environmentally Compliant: Meets environmental regulations.

Additional Details:

The TPC8112 typically features a drain-source voltage rating of -30V and a continuous drain current rating of around -3.8A, depending on the operating conditions. It is commonly available in a SOP-8 package. Key specifications include a gate threshold voltage typically around -1V to -3V and a typical input capacitance around a few hundred pF. This MOSFET is designed to provide a balance between on-state resistance and switching speed, making it suitable for a variety of power management applications. It is important to consult the datasheet for specific operating conditions and application guidelines to ensure proper and reliable performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess