EN
  • EN
  • DE

TPC6108(TE85L

Part No TPC6108(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840839-TPC6108(TE85L
Ultra Librarian 3D Model Ultra Librarian TPC6108(TE85L CAD Model

Description

The TPC6108(TE85L is a P-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring efficient load switching and power management. This transistor is known for its low on-resistance and fast switching speeds, making it appropriate for battery-powered and portable devices.

Applications:

  • Load Switching: Utilized for switching power to various loads within electronic circuits.
  • Power Management: Integrated into power management circuits to facilitate efficient power distribution.
  • DC-DC Converters: Suitable for use in DC-DC converters for regulating voltage levels.
  • Battery-Powered Devices: Ideal for incorporation into mobile phones, tablets, and similar portable electronics.
  • Portable Equipment: Used in equipment where efficient power control and a compact form factor are essential.

Features:

  • P-Channel MOSFET: Provides simplified drive and control capabilities.
  • Low On-Resistance: Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables rapid response in switching applications.
  • Small Package Size: Contributes to compact designs and optimizes space utilization.
  • Pb-Free Terminal Plating: Complies with industry environmental standards.

Benefits:

  • Improved Efficiency: Low on-resistance ensures minimal power dissipation.
  • Extended Battery Life: Efficient power management extends the operating time of battery-powered devices.
  • Compact Design: Small package size facilitates integration into applications with limited space.
  • Reliable Performance: Designed for stable and consistent operation.
  • Simplified Circuit Design: Easy to drive, thus reducing the complexity of control circuitry.

Additional Details:

The TPC6108(TE85L boasts a low gate charge and is designed for surface mounting, allowing automated assembly and efficient heat dissipation. The 'TE85L' designation refers to specific packaging and testing standards employed by Toshiba. It's well-suited for applications where high efficiency and minimal size are critical. Common applications include power supplies, motor control systems, and other switching circuits where minimizing power loss is paramount.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5897 $61.0249
40+ $2.9453 $117.8120
61+ $2.8540 $174.0940
84+ $2.7616 $231.9744
109+ $2.6692 $290.9428
145+ $2.3932 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess