EN
  • EN
  • DE

WFR-1620-0-66WLNSP-TR-00-0

Part No WFR-1620-0-66WLNSP-TR-00-0
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842266-WFR-1620-0-66WLNSP-TR-00-0
Ultra Librarian 3D Model Ultra Librarian WFR-1620-0-66WLNSP-TR-00-0 CAD Model

Description

The Qualcomm WFR-1620-0-66WLNSP-TR-00-0 is a highly integrated Wi-Fi front-end module designed for high-performance wireless applications. This module incorporates advanced filtering and amplification technologies to ensure optimal signal quality and range in demanding environments. It is engineered for integration into a variety of wireless devices, providing robust and reliable connectivity.

Applications:

  • Wireless Routers
  • Access Points
  • IoT (Internet of Things) Devices
  • Wireless Security Cameras
  • Smart Home Hubs

Features:

  • Integrated Front-End Module: Combines filtering, amplification, and switching functions in a single package.
  • High Linearity: Ensures minimal signal distortion and improved data throughput.
  • Low Noise Figure: Enhances receiver sensitivity for extended range.
  • Compact Size: Facilitates easy integration into small form factor devices.
  • Optimized for 2.4 GHz and 5 GHz Bands: Supports a wide range of Wi-Fi standards.
  • Integrated Power Amplifier: Delivers sufficient output power for reliable connectivity.
  • Advanced Filtering: Provides excellent rejection of unwanted signals and interference.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Improved Wireless Range: The low noise figure and optimized amplification extend the effective range of Wi-Fi devices.
  • Enhanced Signal Quality: High linearity and advanced filtering minimize signal distortion and interference, resulting in cleaner and more reliable connections.
  • Reduced Design Complexity: The integrated module simplifies the design process, reducing the number of external components required.
  • Faster Time-to-Market: The compact size and ease of integration accelerate product development cycles.
  • Cost-Effective Solution: Combining multiple functions into a single module reduces overall system cost.
  • Increased Reliability: Robust design and high-quality components ensure long-term reliability.
  • Compliance with Wi-Fi Standards: Ensures compatibility with a wide range of wireless devices and networks.

Additional Details:

The WFR-1620-0-66WLNSP-TR-00-0 module operates in the 2.4 GHz and 5 GHz frequency bands, supporting IEEE 802.11 a/b/g/n/ac standards. It features a low noise amplifier (LNA), power amplifier (PA), and integrated filters for optimal performance. The module is designed to meet stringent regulatory requirements and is suitable for use in a wide range of wireless applications. The compact form factor and surface-mount packaging make it easy to integrate into existing designs.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess