EN
  • EN
  • DE

TOLD2000MDA

Part No TOLD2000MDA
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case DIP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712668-TOLD2000MDA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOLD2000MDA CAD Model

Description

The TOLD2000MDA is a visible red laser diode manufactured by Toshiba Semiconductor and Storage. It's primarily used in optical storage devices, laser pointers, and other applications requiring a precise and focused beam of red light. This laser diode provides a stable and reliable light source with a relatively long lifespan.

Applications

  • Optical storage devices (CD/DVD/Blu-ray drives)
  • Laser pointers
  • Bar code scanners
  • Laser rangefinders
  • Laser levels
  • Medical equipment (e.g., laser therapy devices)
  • Industrial alignment and positioning systems

Features

  • Visible red light emission (typically 650nm wavelength)
  • High optical output power
  • Low operating current
  • Small package size
  • Long operating life
  • Stable output power

Benefits

  • Precise and focused beam of light for accurate reading and writing in optical storage devices
  • High visibility in laser pointers and other pointing applications
  • Low power consumption, making it suitable for battery-powered devices
  • Easy integration into various applications due to its small size
  • Reliable performance and long lifespan, reducing the need for frequent replacements

Additional Details

The TOLD2000MDA laser diode requires a specific driving circuit to provide a stable and controlled current. The forward voltage and threshold current are critical parameters for proper operation. The optical output power is typically specified at a certain drive current. Care should be taken to avoid exceeding the maximum ratings for current and voltage to prevent damage to the laser diode. The TOLD2000MDA is typically packaged in a small can-type package for easy mounting and heat dissipation. The exact wavelength of emitted light is a crucial parameter for applications in optical storage, where it affects the spot size and data density. Further details regarding optical power, forward voltage, reverse voltage, operating temperature, and storage temperature can be found in the Toshiba Semiconductor and Storage datasheet for the TOLD2000MDA.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess