EN
  • EN
  • DE

TOCP172-20CB

Part No TOCP172-20CB
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006912-TOCP172-20CB
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TOCP172-20CB CAD Model

Description

The TOCP172-20CB is a plastic optical fiber (POF) transceiver module manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed data communication over short distances using plastic optical fiber as the transmission medium. This module integrates a light-emitting diode (LED) and a photodiode (PD) for transmitting and receiving data, respectively. POF offers advantages such as immunity to electromagnetic interference (EMI) and ease of installation.

Applications

      
  • Industrial Automation: Used in industrial automation systems for data communication between devices and control systems.
  •   
  • Automotive Networks: Employed in automotive networks for transmitting data between electronic control units (ECUs) and infotainment systems.
  •   
  • Home Networking: Utilized in home networking applications for connecting multimedia devices and peripherals.
  •   
  • Medical Equipment: Used in medical equipment for data communication between devices, ensuring high reliability and safety.
  •   
  • Gaming Consoles: Employed in gaming consoles for transmitting data between the console and peripherals.

Features

      
  • High-Speed Data Transmission: Supports high-speed data transmission rates, enabling fast communication.
  •   
  • Plastic Optical Fiber (POF) Interface: Designed for use with plastic optical fiber, offering immunity to EMI.
  •   
  • Compact Package: Available in a compact package for space-constrained applications.
  •   
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered devices.
  •   
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

      
  • Immunity to EMI: POF provides immunity to electromagnetic interference, ensuring reliable data transmission.
  •   
  • Easy Installation: POF is easy to install and terminate, reducing installation costs.
  •   
  • Safe Operation: POF is electrically isolated, providing safe operation in sensitive applications.
  •   
  • High Performance: Offers high-speed data transmission for demanding applications.
  •   
  • Environmentally Friendly: RoHS compliant, meeting environmental standards.

Additional Details

The TOCP172-20CB is typically used with a specific type of plastic optical fiber, and its performance is optimized for that fiber type. It's designed for point-to-point communication and requires a compatible receiver at the other end of the fiber. It operates at a specified wavelength, usually in the visible or near-infrared spectrum. Consult Toshiba's datasheet for detailed specifications, including data rate, operating voltage, optical power budget, and recommended fiber types.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess