EN
  • EN
  • DE

TMPM342FYXBG

Part No TMPM342FYXBG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Mcu Sip 32-BIT Risc Miscrocontroller 7.5CH DC Moto Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983408-TMPM342FYXBG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMPM342FYXBG CAD Model

Description

The TMPM342FYXBG is a microcontroller from Toshiba Semiconductor and Storage. It is part of the TX03 series, based on the ARM Cortex-M3 core, and designed for a wide range of embedded applications. This microcontroller offers a balance of performance, power efficiency, and integrated peripherals.

Applications

  • Industrial Control: Used in industrial automation systems for motor control, sensor interfacing, and process control.
  • Consumer Electronics: Implemented in home appliances, remote controls, and other consumer devices for control and user interface functions.
  • Motor Control: Employed in motor control applications for controlling BLDC motors, stepper motors, and other types of motors.
  • Power Management: Integrated into power management systems for battery charging, voltage regulation, and power monitoring.
  • Medical Devices: Used in portable medical devices for data acquisition, signal processing, and control functions.

Features

  • ARM Cortex-M3 Core: High-performance 32-bit ARM Cortex-M3 processor core.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: Integrated SRAM for data storage and processing.
  • Timers: Multiple timers for generating PWM signals, counting events, and measuring time intervals.
  • Communication Interfaces: Includes UART, SPI, I2C, and other communication interfaces for connecting to external devices.
  • ADC/DAC: Integrated ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) for analog signal processing.

Benefits

  • High Performance: ARM Cortex-M3 core provides high performance for demanding applications.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components.
  • Flexibility: Wide range of peripherals and communication interfaces for versatile applications.
  • Easy Development: Supports standard ARM development tools for easy software development.

Additional Details

The TMPM342FYXBG operates over a wide voltage range and is available in various package options. Detailed technical specifications, including operating frequency, memory capacity, and peripheral configurations, are available in the product datasheet. It is often chosen for applications requiring a robust and versatile microcontroller with a good balance of performance and power efficiency.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,024 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess