EN
  • EN
  • DE

TMP95C265FG

Part No TMP95C265FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 085927-TMP95C265FG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP95C265FG CAD Model

Description

The TMP95C265FG is a microcontroller manufactured by Toshiba Semiconductor and Storage. It is designed for embedded applications that require efficient processing and a variety of peripheral functions. As a member of Toshiba's microcontroller family, it is often used in consumer electronics, industrial control, and automotive applications.

Applications

  • Remote Controls: Used in remote control devices for televisions, audio equipment, and other consumer electronics.
  • Small Appliances: Integrated into the control systems of appliances such as microwave ovens, coffee machines, and washing machines.
  • Automotive Subsystems: Employed in automotive applications such as body control modules and dashboard controls.
  • Industrial Automation: Utilized in basic industrial control systems and sensor networks.
  • Security Systems: Found in security sensors, alarm systems, and access control devices.

Features

  • 8-bit CPU Core: Features an 8-bit CPU core that is optimized for efficient processing and low power consumption.
  • On-Chip Flash Memory: Includes on-chip flash memory for storing program code and data, allowing for easy updates and reprogramming.
  • RAM: Integrated RAM for data storage and manipulation during program execution.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event management.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices and sensors.
  • Serial Communication Interface: Provides serial communication capabilities (e.g., UART, SPI) for connecting to other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals into digital data for processing.
  • Interrupt Controller: Features an integrated interrupt controller for handling interrupts from various sources.
  • Watchdog Timer: Includes a watchdog timer to prevent system lock-up and ensure reliable operation.

Benefits

  • Efficient Processing: The 8-bit CPU core provides efficient processing for various control applications.
  • Reprogrammability: Flash memory allows for easy reprogramming and updates, enhancing flexibility and adaptability.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable and battery-powered devices.
  • Cost-Effective: Integration of peripherals reduces the need for external components, lowering overall system cost.
  • Reliable Performance: Provides stable and reliable performance in a range of operating conditions.

Additional Details

The TMP95C265FG is typically available in a surface-mount package. Detailed specifications, including operating voltage, temperature range, pinout, memory organization, and electrical characteristics, can be found in the product datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess