The TMP87PM74FG is a microcontroller manufactured by Toshiba Semiconductor and Storage, belonging to the TLCS-870/C series. It is an 8-bit microcontroller designed for a wide range of embedded control applications. This microcontroller is characterized by its versatile set of peripherals and efficient processing capabilities.
Applications:
- Consumer electronics control (e.g., remote controls, home appliances)
- Industrial control systems
- Automotive applications (e.g., dashboard control)
- Security systems
- General-purpose embedded control
Features:
- 8-bit CPU core (TLCS-870/C)
- On-chip ROM (specific size varies by sub-version)
- On-chip RAM (specific size varies by sub-version)
- Multiple I/O ports
- Timer/counters
- Serial communication interfaces (UART, I2C)
- Analog-to-digital converter (ADC)
- PWM outputs
- Interrupt controller
Benefits:
- Versatile Functionality: The comprehensive set of peripherals enables a wide range of control applications.
- Efficient Processing: The 8-bit CPU core provides sufficient processing power for many embedded tasks.
- Integrated Memory: On-chip ROM and RAM reduce the need for external memory components, saving space and cost.
- Flexible Communication: Serial communication interfaces enable communication with other devices and systems.
- Analog Signal Handling: The ADC allows for the acquisition and processing of analog signals.
Additional Details:
The TMP87PM74FG is designed to operate from a single power supply (typically 5V). The specific memory sizes (ROM and RAM) vary depending on the exact sub-version of the device. The microcontroller supports various operating modes, including power-saving modes to reduce power consumption. The interrupt controller allows for efficient handling of asynchronous events. The package type for the TMP87PM74FG varies depending on the specific application and can include QFP and LQFP options. Programming is generally accomplished through a serial interface. The exact features and specifications may vary slightly depending on the specific datasheet revision.