EN
  • EN
  • DE

TMP87P808LMG

Part No TMP87P808LMG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TLCS-870 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270891-TMP87P808LMG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87P808LMG CAD Model

Description

The TMP87P808LMG is an 8-bit microcontroller from Toshiba Semiconductor and Storage. It is part of the TLCS-870 series of microcontrollers, known for their versatility and suitability for a wide range of embedded control applications. This microcontroller integrates a CPU core, memory, and various peripherals, making it a compact and cost-effective solution for many applications.

Applications

  • Consumer Electronics
  • Home Appliances
  • Industrial Control Systems
  • Remote Controls
  • Security Systems

Features

  • 8-bit CPU Core
  • On-Chip ROM (Read-Only Memory)
  • On-Chip RAM (Random-Access Memory)
  • Timers/Counters
  • Serial Communication Interface (SCI)
  • I/O Ports
  • Interrupt Controller

Benefits

  • Cost-effective solution for embedded control
  • Versatile for a wide range of applications
  • Reduced component count due to integrated peripherals
  • Simplified design process
  • Low power consumption

Additional Details

The TMP87P808LMG features an 8-bit CPU core that executes instructions efficiently. It includes on-chip ROM for program storage and on-chip RAM for data storage. The timers/counters can be used for timing and counting events. The serial communication interface (SCI) allows for communication with other devices. The I/O ports can be used to interface with external sensors and actuators. The interrupt controller allows the microcontroller to respond quickly to external events. The datasheet provides detailed information on the operating characteristics, including the instruction set, memory map, and peripheral configurations. The supply voltage range is typically from 4.5V to 5.5V. It is commonly used in applications where cost, performance, and low power consumption are important considerations. The specific amount of ROM and RAM depends on the specific part number variant.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess